Hubbell Electrical Products Weatherproof Device Box 5345-0

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5345-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5345-0
Weatherproof Device Box 5345-0
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 3/4 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CUBIC INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • 2 GANG(S)
  • UL, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 31 CUBIC INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (2) EACH END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES (2) CLOSURE PLUG, GROUND SCREW, DETACHABLE LUG
  • APPLICATION BRANCH CIRCUIT WIRING IN WET DAMP OR DRY LOCATION, RECEPTACLE, SWITCH, GFCI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5345-0
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details