Hubbell Electrical Products Weatherproof Device Box 5340-0

Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 4-1/2 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 7 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 30.2 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (3) EACH END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet
Description
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 4-1/2 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 7 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 30.2 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (3) EACH END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5340-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5340-0
Weatherproof Device Box 5340-0
DIE CAST ALUMINUM MATERIAL POWDER COATED FINISH GRAY COLOR 4-1/2 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 7 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 30.2 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (3) EACH END HUB LOCATION ENCLOSURE TYPE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE
  • DIE CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • GRAY COLOR
  • 4-1/2 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 7 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 30.2 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (3) EACH END HUB LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5340-0
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHKC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details