Hubbell Electrical Products Weatherproof Device Box 5320-7

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5320 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5320-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5320-7
Weatherproof Device Box 5320-7
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH BRONZE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 18.3 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5320 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BRONZE COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 18.3 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (1) EACH END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
  • 5320 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5320-7
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details