Hubbell Electrical Products Switch Box - Steel 471

Description
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/4 INCH 1 GANG(S) UL APPROVAL PLASTER EARS MOUNTING 25 STANDARD PACKAGE 10.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
Datasheet
Description
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/4 INCH 1 GANG(S) UL APPROVAL PLASTER EARS MOUNTING 25 STANDARD PACKAGE 10.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 471 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
471
Switch Box - Steel 471
GANGABLE TYPE STEEL MATERIAL 2 INCH 3 INCH 2-1/4 INCH 1 GANG(S) UL APPROVAL PLASTER EARS MOUNTING 25 STANDARD PACKAGE 10.5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • GANGABLE TYPE
  • STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/4 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • PLASTER EARS MOUNTING
  • 25 STANDARD PACKAGE
  • 10.5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (1) CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 471
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details