Hubbell Electrical Products Switch Box - Steel 405

Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (4) CABLE ENDS KNOCKOUT SIZE 4 KNOCKOUT(S) (4) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (4) CABLE ENDS KNOCKOUT SIZE 4 KNOCKOUT(S) (4) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 405 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
405
Switch Box - Steel 405
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (4) CABLE ENDS KNOCKOUT SIZE 4 KNOCKOUT(S) (4) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE, SHALLOW TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3-3/4 INCH
  • 1 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 6.5 CU INCH CAPACITY
  • (4) CABLE ENDS KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • (4) ENDS KNOCKOUT LOCATION
  • Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 405
Product Name Switch Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details