Hubbell Electrical Products Switch Box - Steel 404

Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (2) CABLE ENDS, (1) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 3 KNOCKOUT(S) (3) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (2) CABLE ENDS, (1) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 3 KNOCKOUT(S) (3) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 404 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
404
Switch Box - Steel 404
NON-GANGABLE, SHALLOW TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2 INCH 3-3/4 INCH 1 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 6.5 CU INCH CAPACITY (2) CABLE ENDS, (1) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 3 KNOCKOUT(S) (3) ENDS KNOCKOUT LOCATION Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • NON-GANGABLE, SHALLOW TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • 3-3/4 INCH
  • 1 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 6.5 CU INCH CAPACITY
  • (2) CABLE ENDS, (1) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 3 KNOCKOUT(S)
  • (3) ENDS KNOCKOUT LOCATION
  • Q TYPE NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 404
Product Name Switch Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details