Hubbell Electrical Products Cast Device Box 3FSC-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 3FSC-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
3FSC-1
Cast Device Box 3FSC-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 5/8 INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 3 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • .5 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • FSC MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 3FSC-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details