Hubbell Electrical Products Cast Device Box 3FDQ

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-13/16 INCH 4-15/16 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-13/16 INCH 4-15/16 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 3FDQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
3FDQ
Cast Device Box 3FDQ
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-13/16 INCH 4-15/16 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE FDQ CONFIGURATION TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 9-13/16 INCH
  • 4-15/16 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 3 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • FDQ CONFIGURATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 3FDQ
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details