Hubbell Incorporated Locking Device Connector 3333

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 3333 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
3333
Locking Device Connector 3333
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3333
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; CE
Voltage Rating 125/250V
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-537-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Heavy Duty Angle Plug, 50 Amp 250 Volt 15-50P - S1550P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details