Hubbell Electrical Products Cast Device Box 2FSD-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FSD-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FSD-2
Cast Device Box 2FSD-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (2) ONE END, (1) OTHER END HUB LOCATION FSD CONFIGURATION TYPE 2FSD MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 32 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (2) ONE END, (1) OTHER END HUB LOCATION
  • FSD CONFIGURATION TYPE
  • 2FSD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FSD-2
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details