Hubbell Electrical Products Cast Device Box 2FD

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 15/16 INCH 4.9375 WIDTH IN INCH 4 7/8 INCH 4.875 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 2 GANG(S) (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 2FD MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 15/16 INCH 4.9375 WIDTH IN INCH 4 7/8 INCH 4.875 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 2 GANG(S) (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 2FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FD - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FD
Cast Device Box 2FD
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 15/16 INCH 4.9375 WIDTH IN INCH 4 7/8 INCH 4.875 HEIGHT IN INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 2 GANG(S) (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 2FD MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 15/16 INCH
  • 4.9375 WIDTH IN INCH
  • 4 7/8 INCH
  • 4.875 HEIGHT IN INCH
  • 2 7/8 INCH
  • 2.875 DEPTH IN INCH
  • DEEP SHAPE
  • 2 GANG(S)
  • (2) LUGS MOUNTING HARDWARE
  • FD CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 2FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FD
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details