Hubbell Electrical Products Cast Device Box 2FD-2M

Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
Datasheet
Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FD-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FD-2M
Cast Device Box 2FD-2M
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 4-11/16 INCH 4-5/8 INCH 2-15/16 INCH DEEP SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 47 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE END HUB LOCATION FD CONFIGURATION TYPE 2FD MODEL
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2-15/16 INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 47 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • END HUB LOCATION
  • FD CONFIGURATION TYPE
  • 2FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FD-2M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details