Hubbell Electrical Products Octagon/Round Box - Steel 295

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 6 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 6 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 295 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
295
Octagon/Round Box - Steel 295
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1/2 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 6 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1/2 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 6 CU INCH CAPACITY
  • (5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 295
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details