Hubbell Electrical Products Rigid/EMT Conduit Connector 2946US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2946US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2946US
Rigid/EMT Conduit Connector 2946US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.81 INCH EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 5.18 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE 29 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.81 INCH
  • EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • 5.18 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2946US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details