Hubbell Electrical Products Octagon/Round Box - Steel 287

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3/4 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3/4 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 287 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
287
Octagon/Round Box - Steel 287
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3/4 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 50 STANDARD PACKAGE 5 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NON-METALLIC SHEATHED CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3/4 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 5 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NON-METALLIC SHEATHED CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 287
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers