Hubbell Electrical Products Concrete Ring/Box Ring - Steel 284

Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (4) 3/4 INCH DOUBLE ROW SIDES, (6) 1/2 INCH DOUBLE ROW SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) GORILLA-RING[T] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (4) 3/4 INCH DOUBLE ROW SIDES, (6) 1/2 INCH DOUBLE ROW SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) GORILLA-RING[T] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 284 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
284
Concrete Ring/Box Ring - Steel 284
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (4) 3/4 INCH DOUBLE ROW SIDES, (6) 1/2 INCH DOUBLE ROW SIDES KNOCKOUT SIZE 10 KNOCKOUT(S) GORILLA-RING[T] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 49.3 CU INCH CAPACITY
  • (4) 3/4 INCH DOUBLE ROW SIDES, (6) 1/2 INCH DOUBLE ROW SIDES KNOCKOUT SIZE
  • 10 KNOCKOUT(S)
  • GORILLA-RING[T] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 284
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details