2828G -- CLOCK/DISPLAY RECEPTACLE
Hubbell Incorporated
Clock/Display Receptacle
2828G
Description
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED BRASS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Description
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED BRASS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Datasheet
Suppliers
Clock/Display Receptacle
2828G
SINGLE CLOCK HANGER TYPE
SMOOTH BRUSHED BRASS COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT. BRAND
MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
- SINGLE CLOCK HANGER TYPE
- SMOOTH BRUSHED BRASS COLOR
- 5-15R CONFIGURATION
- 3 WIRE(S)
- INDUSTRIAL GRADE
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT. BRAND
- MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2828G |
|
Product Name
|
Clock/Display Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Single
|
|
Applications
|
Industrial
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details