Hubbell Electrical Products Concrete Ring/Box Ring - Steel 272

Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 272 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
272
Concrete Ring/Box Ring - Steel 272
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 37 CU INCH CAPACITY
  • (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 272
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 184937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.66 inch (220 mm)
Depth 4.21 inch (107 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details