Hubbell Electrical Products Concrete Ring/Box Ring - Steel 270RAC

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 2 INCH UL 514A, CSA C22.2 APPROVAL 24.5 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 2 INCH UL 514A, CSA C22.2 APPROVAL 24.5 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 270RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
270RAC
Concrete Ring/Box Ring - Steel 270RAC
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 2 INCH UL 514A, CSA C22.2 APPROVAL 24.5 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 24.5 CU INCH CAPACITY
  • (1/2 INCH TO 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 270RAC
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details