Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2701

Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.07 INCH UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE), 12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE), 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING REDI-LOC[R] BRAND THROAT INNER DIAMETER 0.375 INCH
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.07 INCH UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE), 12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE), 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING REDI-LOC[R] BRAND THROAT INNER DIAMETER 0.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2701 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2701
Armored Cable/Flex Conduit Connector 2701
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.07 INCH UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE), 12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE), 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING REDI-LOC[R] BRAND THROAT INNER DIAMETER 0.375 INCH
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1.07 INCH
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (ARMORED CABLE), 12/3 AWG, 12/4 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG, 8/2 AWG (METAL CLAD CABLE), 12/3 AWG, 12/5 AWG, 10/2 AWG, 10/3 AWG, 10/4 AWG (HCF CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • REDI-LOC[R] BRAND
  • THROAT INNER DIAMETER 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2701
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details