Hubbell Incorporated Locking Device Plug 26W76BRY

Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L16-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet
Description
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L16-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W76BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
26W76BRY
Locking Device Plug 26W76BRY
POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L16-20P CONFIGURATION UL 498, UL 544, CSA APPROVAL 480 V 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L16-20P CONFIGURATION
  • UL 498, UL 544, CSA APPROVAL
  • 480 V 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 26W76BRY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1024.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Straight Plug, 15 Amp 250 Volt 6-15P Nylon Housing - 4547 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details