Hubbell Electrical Products Service Entrance Head/Cap 2414

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 7-7/64 INCH W X 13-1/16 INCH D X 9-9/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 7-7/64 INCH W X 13-1/16 INCH D X 9-9/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2414 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2414
Service Entrance Head/Cap 2414
CLAMP-ON TYPE ALUMINUM MATERIAL 7-7/64 INCH W X 13-1/16 INCH D X 9-9/16 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 7-7/64 INCH W X 13-1/16 INCH D X 9-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC, EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 7 HOLE(S)
  • (3) 1-5/16 INCH, (4) 1-1/8 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2414
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details