Hubbell Electrical Products Square Box - Steel 241

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL TS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL TS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 241 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
241
Square Box - Steel 241
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL TS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • TS BRACKET FLUSH, CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 241
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details