Hubbell Incorporated Locking Device Receptacle 23000HG

Description
SHUTTER MECHANISM, SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT. BRAND APPLICATION HOSPITAL
Datasheet
Description
SHUTTER MECHANISM, SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT. BRAND APPLICATION HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 23000HG - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
23000HG
Locking Device Receptacle 23000HG
SHUTTER MECHANISM, SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT. BRAND APPLICATION HOSPITAL
  • SHUTTER MECHANISM, SINGLE LOCKING TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
  • APPLICATION HOSPITAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 23000HG
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
AC Power Entry Modules - 3-104-046 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap In
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers