Suzhou Ele Mfg Co., Ltd. 6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet R1820D60AAC

Description
Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant enclosure withstands high heat and resists ignition to help prevent fires. | Ultra-Low Standby Power: Consumes less than 50 mW/h, saving more energy than ordinary USB outlets. | Efficiency Level VI: Up to 87% energy efficiency (DOE & CEC tested), reducing energy costs when charging devices. | Comprehensive Circuit Protection: Includes over-current, overload, over/under-voltage, short-circuit, and ESD protection to keep both the receptacle and devices safe.
Request a Quote
Description
Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant enclosure withstands high heat and resists ignition to help prevent fires. | Ultra-Low Standby Power: Consumes less than 50 mW/h, saving more energy than ordinary USB outlets. | Efficiency Level VI: Up to 87% energy efficiency (DOE & CEC tested), reducing energy costs when charging devices. | Comprehensive Circuit Protection: Includes over-current, overload, over/under-voltage, short-circuit, and ESD protection to keep both the receptacle and devices safe.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1820D60AAC - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet
R1820D60AAC
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet R1820D60AAC
Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant enclosure withstands high heat and resists ignition to help prevent fires. | Ultra-Low Standby Power: Consumes less than 50 mW/h, saving more energy than ordinary USB outlets. | Efficiency Level VI: Up to 87% energy efficiency (DOE & CEC tested), reducing energy costs when charging devices. | Comprehensive Circuit Protection: Includes over-current, overload, over/under-voltage, short-circuit, and ESD protection to keep both the receptacle and devices safe.

  • Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. |
  • Flame-Resistant Material: 5VA flame-retardant enclosure withstands high heat and resists ignition to help prevent fires. |
  • Ultra-Low Standby Power: Consumes less than 50 mW/h, saving more energy than ordinary USB outlets. |
  • Efficiency Level VI: Up to 87% energy efficiency (DOE & CEC tested), reducing energy costs when charging devices. |
  • Comprehensive Circuit Protection: Includes over-current, overload, over/under-voltage, short-circuit, and ESD protection to keep both the receptacle and devices safe.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number R1820D60AAC
Product Name 6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL
Type / Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Locking Plug, 30 AMP 125 Volt/250 Volt L14-30P - L1430P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details