SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5208

Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 486-6819-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can be configured for 1- or 2-pole applications. It features a screw-on mounting option from either the front or rear side, as well as a snap-in mounting option from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet has a rated current of 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for easy wiring and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength is rated at over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. This product also incorporates a line filter for noise reduction and is compliant with various international standards, including IEC 60320-1 and UL 498. The fuseholder is designed for 5 x 20 mm fuse-links, and the product is available in versions with or without a voltage selector. The V-Lock notch feature helps prevent accidental disconnection of the power cord.

Datasheet Summary
Powered by GS/AI

The part number 486-6819-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can be configured for 1- or 2-pole applications. It features a screw-on mounting option from either the front or rear side, as well as a snap-in mounting option from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet has a rated current of 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for easy wiring and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength is rated at over 1.7 kVDC between line and neutral, and over 2.7 kVDC between line/neutral and protective earth. This product also incorporates a line filter for noise reduction and is compliant with various international standards, including IEC 60320-1 and UL 498. The fuseholder is designed for 5 x 20 mm fuse-links, and the product is available in versions with or without a voltage selector. The V-Lock notch feature helps prevent accidental disconnection of the power cord.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6819-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6819-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6819-ND
PWR ENT MOD RCPT IEC320-C14

PWR ENT MOD RCPT IEC320-C14

Buy Now Datasheet
AC Power Entry Modules - 4301.5208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5208
AC Power Entry Modules 4301.5208
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A M80

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A M80

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6819-ND 4301.5208
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 1-6609101-4-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
AC Power Entry Modules - 4301.3333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details