Hubbell Incorporated Quad Receptacle 21254W

Description
LEXAN[R] MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
Datasheet
Description
LEXAN[R] MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 21254W - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
21254W
Quad Receptacle 21254W
LEXAN[R] MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
  • LEXAN[R] MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • POWER RATING 1 HORSE POWER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 21254W
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-115-073 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details