The 715W-15/01 is an IEC 60320 C13 AC power outlet with snap-in IDC termination, designed for panel mounting. It has a black polycarbonate body and brass contact pins with tin plating. The part is rated for 15A at 250V AC under UL and cUL standards, and 10A at 250V AC under ENEC and CCC standards. It is approved for use with 14 AWG or 2.5 mm solid copper wire, with a wire diameter of 1.6 to 1.75 mm. The panel cutout requirement is R4 max, and the recommended panel thickness is 1.5 mm. The product is shipped unassembled and is RoHS compliant. Physical dimensions include a body length of 51.0 mm, width of 33 mm, and height of 32.5 mm, with contact pitch of 8.51 mm and mounting hole spacing of 36 ± 0.2 mm.
715W-15/01 IEC 60320 C13 Snap-in IDC Termination AC Power Outlet
Approvals: UL, cUL, ENEC, CCC
Rating:
UL, cUL: 15A 250VAC
ENEC, CCC: 10A 250VAC
Panel Thickness: 1.5mm
Product Shipped Unassembled
Use Solid Copper Wire Only
PPC Division
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 715W-15/01 | Q984-ND |
| Product Name | IEC 60320 C13 Snap-in IDC Termination AC Power Outlet | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other |
| Mounting Style | IDC Terminals | Panel |
| Voltage Rating | 125/250V | 250 volts |