Hubbell Incorporated Surge Suppression Receptacle 21254HSA

Description
QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
Datasheet
Description
QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 21254HSA - Hubbell Incorporated
Orange, CT, USA
Surge Suppression Receptacle
21254HSA
Surge Suppression Receptacle 21254HSA
QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN[R] 21254 MODEL
  • QUAD TYPE
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE C62.41
  • MATERIAL LEXAN[R]
  • 21254 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 21254HSA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers