Hubbell Incorporated Mechanical Multiple Cable Tap 1PLD3503

Description
8 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 3 PORT(S) UNITAP[TM] BRAND SIZE 3.13 INCH L X 3 INCH W X 2.5 INCH H TYPE 1PLD MODEL
Datasheet
Description
8 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 3 PORT(S) UNITAP[TM] BRAND SIZE 3.13 INCH L X 3 INCH W X 2.5 INCH H TYPE 1PLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PLD3503 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PLD3503
Mechanical Multiple Cable Tap 1PLD3503
8 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 3 PORT(S) UNITAP[TM] BRAND SIZE 3.13 INCH L X 3 INCH W X 2.5 INCH H TYPE 1PLD MODEL
  • 8 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY MATERIAL
  • 3 PORT(S)
  • UNITAP[TM] BRAND
  • SIZE 3.13 INCH L X 3 INCH W X 2.5 INCH H
  • TYPE 1PLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PLD3503
Product Name Mechanical Multiple Cable Tap
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details