The HP-ATC-380-3 is a high-power panel distribution block rated for 600V and 380A, designed for use in panels, HVAC equipment, standby generators, switch gear, and lighting systems. It features a phenolic 94V-0 housing and a polycarbonate cover compliant with UL94V-2, with aluminum terminals supporting wire sizes from 8 AWG down to 14 AWG, and a 5/16-18 stud for load connections. Torque specifications are 40 lb-in for 8 AWG and 35 lb-in for 10-14 AWG. Operating temperature ranges from -25°C to +125°C, with a dielectric strength of 2,500 V AC. Hex nuts and washers are included. The part is available in 1-3 pole configurations with an optional clear plastic safety cover.
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-ATC-380-3-XXP |
| Product Name | High and Medium-Power Terminal Blocks |
| Termination Options | Screw Clamp |
| Features | Cover |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Terminal Block Type | Power Distribution Blocks; Panel Distribution |