Hubbell Incorporated Mechanical Multiple Cable Tap 1PBS1/0

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.91 INCH L X 0.91 INCH W X 1.38 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 INCH TYPE 1PBS MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.91 INCH L X 0.91 INCH W X 1.38 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 INCH TYPE 1PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PBS1/0 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PBS1/0
Mechanical Multiple Cable Tap 1PBS1/0
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.91 INCH L X 0.91 INCH W X 1.38 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 INCH TYPE 1PBS MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SIZE 2.91 INCH L X 0.91 INCH W X 1.38 INCH H
  • INSTALLATION TORQUE 120 LB-INCH
  • HEX KEY SIZE 3/16 INCH
  • TYPE 1PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PBS1/0
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details