Hubbell Electrical Products Square Box - Steel 197

Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL APPROVAL FH BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 21 CUBIC INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDE, (3) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDE KNOCKOUT LOCATION VOLTAGE RATING 600 VOLT APPLICATION CEILING/WALL FOR LIGHTING FIXTURE, SWITCH, RECEPTACLE
Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL APPROVAL FH BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 21 CUBIC INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDE, (3) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDE KNOCKOUT LOCATION VOLTAGE RATING 600 VOLT APPLICATION CEILING/WALL FOR LIGHTING FIXTURE, SWITCH, RECEPTACLE

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 197 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
197
Square Box - Steel 197
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL APPROVAL FH BRACKET FLUSH MOUNTING 25 STANDARD PACKAGE 21 CUBIC INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDE, (3) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDE KNOCKOUT LOCATION VOLTAGE RATING 600 VOLT APPLICATION CEILING/WALL FOR LIGHTING FIXTURE, SWITCH, RECEPTACLE
  • WELDED TYPE
  • STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL APPROVAL
  • FH BRACKET FLUSH MOUNTING
  • 25 STANDARD PACKAGE
  • 21 CUBIC INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDE, (3) (1/2 INCH-3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (5) BOTTOM, (9) SIDE KNOCKOUT LOCATION
  • VOLTAGE RATING 600 VOLT
  • APPLICATION CEILING/WALL FOR LIGHTING FIXTURE, SWITCH, RECEPTACLE
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 197
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details