Hubbell Electrical Products Square Box - Steel 189

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 189 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
189
Square Box - Steel 189
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 50 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (1) CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 189
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details