Hubbell Electrical Products Octagon/Round Box - Steel 165

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 50 STANDARD PACKAGE 21.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 50 STANDARD PACKAGE 21.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 165 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
165
Octagon/Round Box - Steel 165
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 50 STANDARD PACKAGE 21.5 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 21.5 CU INCH CAPACITY
  • (5) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 165
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details