Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1434

Description
ZINC ELECTROPLATED STEEL MATERIAL 1-21/64 INCH DIA X 3-5/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD 143 MODEL
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 1-21/64 INCH DIA X 3-5/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD 143 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1434 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1434
Rigid/EMT Conduit Combination Coupling 1434
ZINC ELECTROPLATED STEEL MATERIAL 1-21/64 INCH DIA X 3-5/64 INCH L SIZE RIGID/EMT CONDUIT USED ON SET SCREW RIGID TO SET SCREW EMT INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE HUBBELL. BRAND SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD 143 MODEL
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-21/64 INCH DIA X 3-5/64 INCH L SIZE
  • RIGID/EMT CONDUIT USED ON
  • SET SCREW RIGID TO SET SCREW EMT INSTALLATION
  • UL 514B APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • HUBBELL. BRAND
  • SCREW SIZE 1/4 INCH-28 TPI X 3/8 INCH L PAN HEAD
  • 143 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1434
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details