Hubbell Electrical Products Octagon/Round Box - Steel 127

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 127 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
127
Octagon/Round Box - Steel 127
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • RAISED GROUND MOUNTING
  • 25 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (2) 1/2 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 127
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details