Hubbell Electrical Products Octagon/Round Box - Steel 126

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 126 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
126
Octagon/Round Box - Steel 126
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER RAISED GROUND MOUNTING 50 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 9 KNOCKOUT(S) (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • RAISED GROUND MOUNTING
  • 50 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (1) BOTTOM, (4) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 9 KNOCKOUT(S)
  • (5) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 126
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details