| Hubbell Incorporated | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 1254R |
| Product Name | Quad Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Four-In-One |
| Standards / Certifications | UL; CSA; NOM; CE |
| Voltage Rating | 125 volts |