Hubbell Incorporated Surge Suppression Receptacle 1254HSA

Description
QUAD TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
Datasheet
Description
QUAD TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - 1254HSA - Hubbell Incorporated
Orange, CT, USA
Surge Suppression Receptacle
1254HSA
Surge Suppression Receptacle 1254HSA
QUAD TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) QUADPLEX[R] BRAND APPLICABLE STANDARD ANSI, IEEE C62.41 MATERIAL LEXAN. 1254 MODEL
  • QUAD TYPE
  • BLUE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • APPLICABLE STANDARD ANSI, IEEE C62.41
  • MATERIAL LEXAN.
  • 1254 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 1254HSA
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof Connector - K41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details