Hubbell Electrical Products Octagon/Round Box - Steel 110

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 110 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
110
Octagon/Round Box - Steel 110
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH DIAMETER 25 STANDARD PACKAGE 11.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 3-1/2 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 11.8 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 110
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details