Hubbell Wiring Device-Kellems Deluxe Cord Grip, Male, M20, Alum; Thread Size Imperial Hubbell Wiring Devices 074M20010

Description
DELUXE CORD GRIP, MALE, M20, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, MALE, M20, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Male, M20, Alum; Thread Size Imperial Hubbell Wiring Devices - 01J4489 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Male, M20, Alum; Thread Size Imperial Hubbell Wiring Devices
01J4489
Deluxe Cord Grip, Male, M20, Alum; Thread Size Imperial Hubbell Wiring Devices 01J4489
DELUXE CORD GRIP, MALE, M20, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoH S Compliant: Yes

DELUXE CORD GRIP, MALE, M20, ALUM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:AluminumRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01J4489
Product Name Deluxe Cord Grip, Male, M20, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2705217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.57 to 1.89 inch (40 to 48 mm)
View Details