Advantech 8GE+4G SFP Managed Ethernet Switch, -40~75℃ EKI-7712G-4FI-BE

Description
8GE+4G SFP Managed Ethernet Switch, -40~75℃ 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712G-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet
Description
8GE+4G SFP Managed Ethernet Switch, -40~75℃ 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712G-4FI) Dual 12~48 VDC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE+4G SFP Managed Ethernet Switch, -40~75℃ - EKI-7712G-4FI-BE - Advantech
Cincinnati, OH, United States
8GE+4G SFP Managed Ethernet Switch, -40~75℃
EKI-7712G-4FI-BE
8GE+4G SFP Managed Ethernet Switch, -40~75℃ EKI-7712G-4FI-BE
8GE+4G SFP Managed Ethernet Switch, -40~75℃ 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS NEMA TS2 for Traffic Control EN50121-4 approval for Railway trackside deployment -40 ~ 75°C wide-range operating temperature (EKI-7712G-4FI) Dual 12~48 VDC power input and 1 relay output

8GE+4G SFP Managed Ethernet Switch, -40~75℃

  • 8 Gigabit ports + 4 SFP ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • NEMA TS2 for Traffic Control
  • EN50121-4 approval for Railway trackside deployment
  • -40 ~ 75°C wide-range operating temperature (EKI-7712G-4FI)
  • Dual 12~48 VDC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7712G-4FI-BE
Product Name 8GE+4G SFP Managed Ethernet Switch, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528DI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Gateways, Routers - BB-SR30519110-ND - DigiKey
Specs
Network Equipment Router
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Plastic, Without Accessories - BB-SR30018110 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
EN50155 Managed PoE Ethernet Switch with 16GE(4bypass), 24-110VDC - EKI-9516G-4GMPW-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
2 suppliers