HTM Sensors Proximity Sensing System FCM1-1202U-A3U2

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6109086 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6109086
Proximity Sensing System 6109086
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6109086
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003613-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1104ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photoelectric Sensors - 2103811 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
View Details