Vitrek Corporation HiPot V76

Description
The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot, IR, Ground Bond, Continuity and Built-in Switching Made in the USA—Designed and Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) and Accurate 5KV AC/DC Hipot, 20mA max source current Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership—Two Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Specifications: AC Hipot DC Hipot IR Low Resistance 16 Ch HV Scanner The Vitrek V76 is a AC/DC/IR hipot tester with a built-in scanner. For multi-channel hipot testing—choose the V76 with 24 channels of built-in high voltage switching. With the versatile V76, you can test hipot or IR for any combination of up to eight test points and you can measure low resistance (from .001 ohm to 60K ohms) on up to eight conductors. All automatically with a single touch and all from a single compact tester. For requirements exceeding eight points, the V7X can control up to four Vitrek 964i 64 channel HV Switching Systems— providing up to 256 channels of Hipot test capability. Simple, fast, automatic multi-point hipot—make the switch to the Vitrek V7X. You will be glad you did. The image is for reference only. See product specification for details.
Datasheet
Description
The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot, IR, Ground Bond, Continuity and Built-in Switching Made in the USA—Designed and Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) and Accurate 5KV AC/DC Hipot, 20mA max source current Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership—Two Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Specifications: AC Hipot DC Hipot IR Low Resistance 16 Ch HV Scanner The Vitrek V76 is a AC/DC/IR hipot tester with a built-in scanner. For multi-channel hipot testing—choose the V76 with 24 channels of built-in high voltage switching. With the versatile V76, you can test hipot or IR for any combination of up to eight test points and you can measure low resistance (from .001 ohm to 60K ohms) on up to eight conductors. All automatically with a single touch and all from a single compact tester. For requirements exceeding eight points, the V7X can control up to four Vitrek 964i 64 channel HV Switching Systems— providing up to 256 channels of Hipot test capability. Simple, fast, automatic multi-point hipot—make the switch to the Vitrek V7X. You will be glad you did. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V76
The V76 is a hipot from Vitrek. Features: AC/DC/IR Hipot Tester with a Built-in Scanner 4.3" Color Touch Display—Easy To Use Intuitive User Interface 6 Functions to Choose From—AC/DC Hipot, IR, Ground Bond, Continuity and Built-in Switching Made in the USA—Designed and Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) and Accurate 5KV AC/DC Hipot, 20mA max source current Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership—Two Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Specifications: AC Hipot DC Hipot IR Low Resistance 16 Ch HV Scanner The Vitrek V76 is a AC/DC/IR hipot tester with a built-in scanner. For multi-channel hipot testing—choose the V76 with 24 channels of built-in high voltage switching. With the versatile V76, you can test hipot or IR for any combination of up to eight test points and you can measure low resistance (from .001 ohm to 60K ohms) on up to eight conductors. All automatically with a single touch and all from a single compact tester. For requirements exceeding eight points, the V7X can control up to four Vitrek 964i 64 channel HV Switching Systems— providing up to 256 channels of Hipot test capability. Simple, fast, automatic multi-point hipot—make the switch to the Vitrek V7X. You will be glad you did. The image is for reference only. See product specification for details.

The V76 is a hipot from Vitrek.

Features:

  • AC/DC/IR Hipot Tester with a Built-in Scanner
  • 4.3" Color Touch Display—Easy To Use Intuitive User Interface
  • 6 Functions to Choose From—AC/DC Hipot, IR, Ground Bond, Continuity and Built-in Switching
  • Made in the USA—Designed and Built in San Diego CA
  • Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) and Accurate
  • 5KV AC/DC Hipot, 20mA max source current
  • Ground Bond 1-30A RMS (42 A peak), 100µΩ Resolution
  • 100 nano-Amp Leakage Current Resolution
  • Low Cost of Ownership—Two Year Calibration Interval
  • USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard
  • Continuously Variable Insulation Resistance 20-5000V, 450GΩ Max
  • Multi Mode IR with Steady/Rising Pass Mode
  • Test Memory Stores up to 999 Steps and 60 Test Sequences
  • Internal Self Test Fully Exercises Output and Verifies Current Accuracy
  • Pre-Programmed Daily Verification Test With Optional PVD Test Load
  • 150µS Safety Shutdown
  • Ramped Discharge Capability
  • Selectable ARC Detection 1-20mA
  • Meets UL, CSA, IEC Safety Tester Requirements
  • CE Safety Mark Certified to EN61010

Specifications:

  • AC Hipot
  • DC Hipot
  • IR
  • Low Resistance
  • 16 Ch HV Scanner

The Vitrek V76 is a AC/DC/IR hipot tester with a built-in scanner. For multi-channel hipot testing—choose the V76 with 24 channels of built-in high voltage switching. With the versatile V76, you can test hipot or IR for any combination of up to eight test points and you can measure low resistance (from .001 ohm to 60K ohms) on up to eight conductors. All automatically with a single touch and all from a single compact tester. For requirements exceeding eight points, the V7X can control up to four Vitrek 964i 64 channel HV Switching Systems— providing up to 256 channels of Hipot test capability. Simple, fast, automatic multi-point hipot—make the switch to the Vitrek V7X. You will be glad you did.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number V76
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 8216698 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance; Continuity
Interfaces Usb
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Voltage Indicator, Flashing LEDs - R-1A3W-LPBF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details
HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details