HSI Sensing (Hermetic Switch, Inc.) Extreme Temperature Proximity Sensor PRX+8265

Description
FEATURES Engineered for use at extreme temeprature Hermetically sealed contacts Low-profile design AC Rating: 120 VAC Black Valox Housing RoHS compliant Jacketed Cable ADVANTAGES Not ESD sensitive Non-obtrusive appearance Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6
Description
FEATURES Engineered for use at extreme temeprature Hermetically sealed contacts Low-profile design AC Rating: 120 VAC Black Valox Housing RoHS compliant Jacketed Cable ADVANTAGES Not ESD sensitive Non-obtrusive appearance Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6

Suppliers

Company
Product
Description
Supplier Links
Extreme Temperature Proximity Sensor - PRX+8265 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Extreme Temperature Proximity Sensor
PRX+8265
Extreme Temperature Proximity Sensor PRX+8265
FEATURES Engineered for use at extreme temeprature Hermetically sealed contacts Low-profile design AC Rating: 120 VAC Black Valox Housing RoHS compliant Jacketed Cable ADVANTAGES Not ESD sensitive Non-obtrusive appearance Custom sensitivity and configurations available Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6 CERTIFICATIONS RoHS compliant Housing material flame rating: UL 94 Cable flame rating: NFPA 262/FT6

FEATURES

  • Engineered for use at extreme temeprature
  • Hermetically sealed contacts
  • Low-profile design
  • AC Rating: 120 VAC
  • Black Valox Housing
  • RoHS compliant
  • Jacketed Cable

ADVANTAGES

  • Not ESD sensitive
  • Non-obtrusive appearance
  • Custom sensitivity and configurations available
  • Housing material flame rating: UL 94
  • Cable flame rating: NFPA 262/FT6

CERTIFICATIONS

  • RoHS compliant
  • Housing material flame rating: UL 94
  • Cable flame rating: NFPA 262/FT6
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Proximity Sensors
Product Number PRX+8265
Product Name Extreme Temperature Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -76 to 392 F (-60 to 200 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128664 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-B1KBBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.68 inch (195 mm)
View Details
2 suppliers
Proximity sensor - SIEF-M18B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 2.5 kHz
View Details
2 suppliers