Revision:G
Form A Surface Mount Proximity Sensor
| HSI Sensing (Hermetic Switch, Inc.) | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | PRX+6100 |
| Product Name | Alarm Proximity Sensor |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1 to 2.5 inch (25.4 to 63.5 mm) |
| Operating Temperature | 50 to 158 F (10 to 70 C) |
| Electrical Output | Switched / Alarm |