RS Components, Ltd. Magnetic Proximity Switches 2700025

Description
Celduc PLB16701
Request a Quote
Description
Celduc PLB16701
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2700025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2700025
Magnetic Proximity Switches 2700025
Celduc PLB16701

Celduc PLB16701

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2700025
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2737253 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Block
Switching Frequency 0.5000 kHz
View Details
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Magnetic Proximity Switches - 9172678 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Switching Frequency 0.3000 kHz
View Details
Magnetic Proximity Switches - 2700018 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.4000 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details