PRX+11300 -- STEEL SENSING PROXIMITY SENSOR
HSI Sensing (Hermetic Switch, Inc.)
Steel Sensing Proximity Sensor
PRX+11300
Description
Revision:C
Description
Form A Steel Sensor
Features
Hermetically sealed contacts
Black Valox housing
Alternate sensing sides PRX+11200 & PRX+11400
Extra strong mounting flange
Rated to 120 VAC
RoHS Compliant
Advantages
Patented sensing design
Not ESD sensitive
Extended operations in extreme environments
-
HSI Sensing (Hermetic Switch, Inc.)
Description
Revision:C
Description
Form A Steel Sensor
Features
Hermetically sealed contacts
Black Valox housing
Alternate sensing sides PRX+11200 & PRX+11400
Extra strong mounting flange
Rated to 120 VAC
RoHS Compliant
Advantages
Patented sensing design
Not ESD sensitive
Extended operations in extreme environments
Suppliers
Revision:C
Description
Form A Steel Sensor
Features
Hermetically sealed contacts
Black Valox housing
Alternate sensing sides PRX+11200 & PRX+11400
Extra strong mounting flange
Rated to 120 VAC
RoHS Compliant
Advantages
Patented sensing design
Not ESD sensitive
Extended operations in extreme environments
Revision:C
Description
Form A Steel Sensor
Features
- Hermetically sealed contacts
- Black Valox housing
- Alternate sensing sides PRX+11200 & PRX+11400
- Extra strong mounting flange
- Rated to 120 VAC
- RoHS Compliant
Advantages
- Patented sensing design
- Not ESD sensitive
- Extended operations in extreme environments
Supplier's Site
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRX+11300 |
|
Product Name
|
Steel Sensing Proximity Sensor |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Operation Distance
|
0.1000 to 0.4250 inch (2.54 to 10.79 mm)
|
|
Operating Temperature
|
-40 to 257 F (-40 to 125 C)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0600 inch (1.52 mm)
View Details
2 suppliers