Festo Corporation Proximity sensor SMPO-8E

Description
Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
Request a Quote Datasheet
Description
Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMPO-8E - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMPO-8E
Proximity sensor SMPO-8E
Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
  • Measuring principle: magnetic
  • Pneumatic proximity sensor
  • Function: 3/2-way valve, normally closed
  • Pneumatic connection via internal thread M5
  • Visual switching status indication
Supplier's Site Datasheet
Proximity Switch - 21465502 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21465502
Proximity Switch 21465502
PROXIMITY SENSOR, FOR T-SLOT, 3/2 WAY VALVE, NORMALLY CLOSED, M5 FEMALE THREAD, 2-8 BAR OPERATING PRESSURE, REPRODUCIBILITY OF SWITCHING VALUE +/-0.2 MM, IP65, (178563). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, FOR T-SLOT, 3/2 WAY VALVE, NORMALLY CLOSED, M5 FEMALE THREAD, 2-8 BAR OPERATING PRESSURE, REPRODUCIBILITY OF SWITCHING VALUE +/-0.2 MM, IP65, (178563). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
FESTO Sensors & Switches SMPO-8E

FESTO Sensors & Switches SMPO-8E

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number SMPO-8E 21465502
Product Name Proximity sensor Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Proximity sensor - SME-10-SL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers